UIY Inc. 10 to 20GHz – Band Pass Filter UIYBPF6214A

Description
10 to 20GHz – Band Pass Filter
Request a Quote Datasheet
Description
10 to 20GHz – Band Pass Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 to 20GHz – Band Pass Filter - UIYBPF6214A - UIY Inc.
Shenzhen, China
10 to 20GHz – Band Pass Filter
UIYBPF6214A
10 to 20GHz – Band Pass Filter UIYBPF6214A
10 to 20GHz – Band Pass Filter

10 to 20GHz – Band Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYBPF6214A
Product Name 10 to 20GHz – Band Pass Filter
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 25000 MHz
Bandwidth 1.00E7 to 2.00E7 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF15265A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 5000 MHz
View Details
RF Band Pass Filter - UIYBPF5353A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 7000 MHz
View Details
RF Notch Filter - UIYBSF20960A - UIY Inc.
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 1700 to 1900 MHz
View Details
15 to 19GHz – Band Pass Filter - UIYBPF4515A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 26000 MHz
Bandwidth 1.50E7 to 1.90E7 kHz
View Details