UIYBPF12080A series band pass filters operate from 1350 to 1400 MHz with a maximum insertion loss of 0.5 dB and a pass band ripple of 0.2 dB. The filters provide at least 60 dB rejection from DC to 1310 MHz and from 1440 to 2400 MHz, with a power handling capability of 20 W and an operating temperature range of -40 to +85°C. Available with SMA-F or N-F connectors, the mechanical dimensions are 120.0 mm in length and 112.0 mm in width, with a mounting hole diameter of 4.5 mm. The design supports military, space, and commercial applications.
1350 to 1400MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF12080A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 2400 MHz |
| Bandwidth | 1.35E6 to 1.40E6 kHz |