UIY Inc. Dual Junction Microstrip Circulator Magnetic Shield 14 to 18GHz UIYDMC87D

Description
14 to 18GHz – Dual Junction Microstrip Circulator Magnetic Shield
Request a Quote
Description
14 to 18GHz – Dual Junction Microstrip Circulator Magnetic Shield
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual junction microstrip circulators operating from 14 to 18 GHz feature a microstrip mount, operate from -55 to +85 °C, handle 10 W forward and 3 W reverse power, and have insertion loss up to 0.65 dB, isolation from 16 to 30 dB, and VSWR up to 1.35. The mechanical dimensions are 8.0 mm × 5.6 mm × 0.7 mm.

Datasheet Summary
Powered by GS/AI

Dual junction microstrip circulators operating from 14 to 18 GHz feature a microstrip mount, operate from -55 to +85 °C, handle 10 W forward and 3 W reverse power, and have insertion loss up to 0.65 dB, isolation from 16 to 30 dB, and VSWR up to 1.35. The mechanical dimensions are 8.0 mm × 5.6 mm × 0.7 mm.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Microstrip Circulator Magnetic Shield 14 to 18GHz - UIYDMC87D - UIY Inc.
Shenzhen, China
Dual Junction Microstrip Circulator Magnetic Shield 14 to 18GHz
UIYDMC87D
Dual Junction Microstrip Circulator Magnetic Shield 14 to 18GHz UIYDMC87D
14 to 18GHz – Dual Junction Microstrip Circulator Magnetic Shield

14 to 18GHz – Dual Junction Microstrip Circulator Magnetic Shield

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDMC87D
Product Name Dual Junction Microstrip Circulator Magnetic Shield 14 to 18GHz
Component Circulator
Package Size 8mm x 7mm x 4mm
Frequency Range: 14000 to 18000 MHz
Isolation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 700 to 900MHz - UIYBDC3232A - UIY Inc.
Specs
Component Circulator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 900 MHz
View Details
Broadband Circulator drop in 1.5 to 3.0GHz - UIYBDC5049B - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 49.5mm x 19mm
Frequency Range: 1500 to 3000 MHz
View Details
SMD Isolator 2.4 to 6GHz - UIYSI10A - UIY Inc.
Specs
Component Isolator
Package Size Φ9.8mm x 7mm
Frequency Range: 2400 to 6000 MHz
View Details
Microstrip Isolator 8.5 to 23GHz - UIYMI67A - UIY Inc.
Specs
Component Isolator
Package Size 6mm x 7mm x 3.5mm
Frequency Range: 8500 to 23000 MHz
View Details