UIY Inc. RF Circulator Coaxial connector 700 to 2500MHz UIYCC3232A

Description
700 to 2500MHz – Coaxial Circulator
Request a Quote
Description
700 to 2500MHz – Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial circulators covering 700 to 2500 MHz with insertion loss up to 0.6 dB, isolation from 18 to 23 dB, and VSWR up to 1.3. Power handling is 100 W or 200 W depending on the frequency range. Available with N-F or SMA-F connectors. Operating temperature ranges from -40 °C to +85 °C. Mechanical dimensions are 32.0 mm length, 18.0 mm width, and 9.0 mm height with a 2.7 mm through-hole. All variants share a standard one-year warranty.

Datasheet Summary
Powered by GS/AI

Coaxial circulators covering 700 to 2500 MHz with insertion loss up to 0.6 dB, isolation from 18 to 23 dB, and VSWR up to 1.3. Power handling is 100 W or 200 W depending on the frequency range. Available with N-F or SMA-F connectors. Operating temperature ranges from -40 °C to +85 °C. Mechanical dimensions are 32.0 mm length, 18.0 mm width, and 9.0 mm height with a 2.7 mm through-hole. All variants share a standard one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
RF Circulator Coaxial connector 700 to 2500MHz - UIYCC3232A - UIY Inc.
Shenzhen, China
RF Circulator Coaxial connector 700 to 2500MHz
UIYCC3232A
RF Circulator Coaxial connector 700 to 2500MHz UIYCC3232A
700 to 2500MHz – Coaxial Circulator

700 to 2500MHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCC3232A
Product Name RF Circulator Coaxial connector 700 to 2500MHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 400 to 470MHz - UIYBDC3538B - UIY Inc.
Specs
Component Circulator
Package Size 35mm x 38mm x 11mm
Frequency Range: 400 to 470 MHz
View Details
4 Port Dual Junction Drop in Circulator 7 to 20GHz - UIYDDC1716A4P - UIY Inc.
Specs
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 7000 to 20000 MHz
View Details
Drop in Isolator 225 to 400MHz - UIYBDI6075F - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 75mm x 28mm
Frequency Range: 225 to 400 MHz
View Details
Broadband Isolator Coaxial 3.5 to 6.5GHz - UIYBCI2528B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 25.4mm x 28mm x 14mm
View Details