UIY Inc. Coaxial Broadband Isolator 136 to 174MHz UIYBCI6060D

Description
136 to 174MHz – Coaxial Isolator
Request a Quote
Description
136 to 174MHz – Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

136 to 174 MHz coaxial isolator with insertion loss of 0.65 dB max, isolation of 20 dB min, VSWR of 1.25 max, and power handling of 100 W forward and 30 W reverse. Available with N-F or SMA-F connectors and operating temperature range of -20 to +70°C. Features dual-junction or multiple configurations for high isolation, designed for military, space, and commercial applications. Unit dimensions are 60.0 mm x 40.0 mm x 28.0 mm max.

Datasheet Summary
Powered by GS/AI

136 to 174 MHz coaxial isolator with insertion loss of 0.65 dB max, isolation of 20 dB min, VSWR of 1.25 max, and power handling of 100 W forward and 30 W reverse. Available with N-F or SMA-F connectors and operating temperature range of -20 to +70°C. Features dual-junction or multiple configurations for high isolation, designed for military, space, and commercial applications. Unit dimensions are 60.0 mm x 40.0 mm x 28.0 mm max.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Broadband Isolator 136 to 174MHz - UIYBCI6060D - UIY Inc.
Shenzhen, China
Coaxial Broadband Isolator 136 to 174MHz
UIYBCI6060D
Coaxial Broadband Isolator 136 to 174MHz UIYBCI6060D
136 to 174MHz – Coaxial Isolator

136 to 174MHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI6060D
Product Name Coaxial Broadband Isolator 136 to 174MHz
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
Frequency Range: 136000 to 174000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator 960 to 1215MHz - UIYBDI2525B - UIY Inc.
Specs
Component Isolator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 960 to 1215 MHz
View Details
Broadband Isolator Coaxial 3.5 to 6.5GHz - UIYBCI2528B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 25.4mm x 28mm x 14mm
View Details
SMD Circulator 450 to 3000MHz - UIYSC20A - UIY Inc.
Specs
Component Circulator
Package Size Φ20.4mm x 8.6mm
Frequency Range: 450 to 4200 MHz
View Details
Coaxial Broadband Isolator 1 to 2GHz - UIYBCI6466A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 64mm x 66mm x 26mm
View Details