UIY Inc. Dual Junction Microstrip Circulator 14 to 18GHz UIYDMC87B

Description
14 to 18GHz – Dual Junction Microstrip Circulator
Request a Quote Datasheet
Description
14 to 18GHz – Dual Junction Microstrip Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Microstrip Circulator 14 to 18GHz - UIYDMC87B - UIY Inc.
Shenzhen, China
Dual Junction Microstrip Circulator 14 to 18GHz
UIYDMC87B
Dual Junction Microstrip Circulator 14 to 18GHz UIYDMC87B
14 to 18GHz – Dual Junction Microstrip Circulator

14 to 18GHz – Dual Junction Microstrip Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDMC87B
Product Name Dual Junction Microstrip Circulator 14 to 18GHz
Component Circulator
Package Size 8mm x 7mm x 2.5mm
Frequency Range: 14000 to 18000 MHz
Isolation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator 45 to 270MHz - UIYDDI12060A - UIY Inc.
Specs
Component Isolator
Package Size 120mm x 60mm x 28mm
Frequency Range: 45 to 270 MHz
View Details
Broadband Circulator Dual Junction Coaxial type 1 to 2GHz - UIYBCC14272A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 142mm x 72mm x 27.4mm
View Details
Microstrip Isolator 24 to 40GHz - UIYMI44B - UIY Inc.
Specs
Component Isolator
Package Size 4mm x 4.6mm x 3mm
Frequency Range: 24000 to 40000 MHz
View Details
Drop in Isolator 130 to 180MHz - UIYBDI6060C - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 130 to 180 MHz
View Details