UIY Inc. SMD Isolator 290 to 1875MHz UIYSI36A

Description
290 to 1875MHz – Surface Mount Isolator
Request a Quote
Description
290 to 1875MHz – Surface Mount Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount isolator covering 200 to 1875 MHz with insertion loss ranging from 0.2 dB to 0.65 dB, isolation up to 30 dB, and VSWR as low as 1.15, designed for RF applications with forward power handling of 200 W and reverse power of 10 W. The device is mounted via SMT technology with operating temperatures from -40 °C to +85 °C depending on model. Physical dimensions include a diameter of 36.0 mm and a recommended land pattern of 11.0 mm length. All variants share an SMT package and a 38.0 mm outer mounting diameter.

Datasheet Summary
Powered by GS/AI

Surface mount isolator covering 200 to 1875 MHz with insertion loss ranging from 0.2 dB to 0.65 dB, isolation up to 30 dB, and VSWR as low as 1.15, designed for RF applications with forward power handling of 200 W and reverse power of 10 W. The device is mounted via SMT technology with operating temperatures from -40 °C to +85 °C depending on model. Physical dimensions include a diameter of 36.0 mm and a recommended land pattern of 11.0 mm length. All variants share an SMT package and a 38.0 mm outer mounting diameter.

Suppliers

Company
Product
Description
Supplier Links
SMD Isolator 290 to 1875MHz - UIYSI36A - UIY Inc.
Shenzhen, China
SMD Isolator 290 to 1875MHz
UIYSI36A
SMD Isolator 290 to 1875MHz UIYSI36A
290 to 1875MHz – Surface Mount Isolator

290 to 1875MHz – Surface Mount Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYSI36A
Product Name SMD Isolator 290 to 1875MHz
Component Isolator
Package Size Φ36mm x 11mm
Frequency Range: 290 to 1875 MHz
Isolation 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator 400 to 470MHz - UIYBCC3538B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details
Broadband Circulator drop in 1.85 to 3.8GHz - UIYBDC4040B - UIY Inc.
Specs
Component Circulator
Package Size 40mm x 40mm x 20mm
Frequency Range: 1850 to 3800 MHz
View Details
Microstrip Circulator 8 to 18GHz - UIYMC66A - UIY Inc.
Specs
Component Circulator
Package Size 6mm x 6mm x 2.5mm
Frequency Range: 8000 to 18000 MHz
View Details
Coaxial Circulator 130 to 180MHz - UIYBCC6060C - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details