UIY Inc. RF Isolator Drop in type 0.6 to 5.0GHz UIYDI1919A

Description
0.6 to 5.0GHz – Drop in Isolator
Request a Quote
Description
0.6 to 5.0GHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYDI1919A series comprises drop-in isolators operating from 0.6 to 5.0 GHz, designed for military, space, and commercial applications. Each model features a TAB connector, operates over a temperature range of -40 to +85 °C, and supports a forward power rating of 100 W and a reverse power rating of 30 W. Insertion loss ranges from 0.25 to 0.6 dB, isolation exceeds 16 dB, and VSWR is no higher than 1.4. The mechanical dimensions are 19.0 mm by 14.5 mm, with a 2.2 mm through-hole for ground connection.

Datasheet Summary
Powered by GS/AI

The UIYDI1919A series comprises drop-in isolators operating from 0.6 to 5.0 GHz, designed for military, space, and commercial applications. Each model features a TAB connector, operates over a temperature range of -40 to +85 °C, and supports a forward power rating of 100 W and a reverse power rating of 30 W. Insertion loss ranges from 0.25 to 0.6 dB, isolation exceeds 16 dB, and VSWR is no higher than 1.4. The mechanical dimensions are 19.0 mm by 14.5 mm, with a 2.2 mm through-hole for ground connection.

Suppliers

Company
Product
Description
Supplier Links
RF Isolator Drop in type 0.6 to 5.0GHz - UIYDI1919A - UIY Inc.
Shenzhen, China
RF Isolator Drop in type 0.6 to 5.0GHz
UIYDI1919A
RF Isolator Drop in type 0.6 to 5.0GHz UIYDI1919A
0.6 to 5.0GHz – Drop in Isolator

0.6 to 5.0GHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDI1919A
Product Name RF Isolator Drop in type 0.6 to 5.0GHz
Component Isolator
Package Size 19mm x 19mm x 8.6mm
Frequency Range: 600 to 5000 MHz
Isolation 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

High power Circulator Drop in type 60 to 200MHz - UIYDC8080B - UIY Inc.
Specs
Component Circulator
Package Size 80mm x 80mm x 18mm
Frequency Range: 60 to 200 MHz
View Details
Waveguide Isolator 50 to 60GHz - UIYWI2128A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 21mm x 28mm x 15mm
View Details
Broadband Isolator drop in type 4 to 8GHz - UIYBDI2122A - UIY Inc.
Specs
Component Isolator
Package Size 21mm x 22.5mm x 15mm
Frequency Range: 4000 to 8000 MHz
View Details
Microstrip Circulator 15 to 27.5GHz - UIYMC55B - UIY Inc.
Specs
Component Circulator
Package Size 5mm x 5mm x 3.5mm
Frequency Range: 15000 to 27500 MHz
View Details