UIY Inc. Dual Junction Coaxial Circulator 10 to 55MHz UIYCDC16080A

Description
10 to 55MHz – Dual Junction Coaxial Circulator
Request a Quote Datasheet
Description
10 to 55MHz – Dual Junction Coaxial Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Circulator 10 to 55MHz - UIYCDC16080A - UIY Inc.
Shenzhen, China
Dual Junction Coaxial Circulator 10 to 55MHz
UIYCDC16080A
Dual Junction Coaxial Circulator 10 to 55MHz UIYCDC16080A
10 to 55MHz – Dual Junction Coaxial Circulator

10 to 55MHz – Dual Junction Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCDC16080A
Product Name Dual Junction Coaxial Circulator 10 to 55MHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

RF Isolator coaxial 26.5 to 40GHz - UIYBCI1318D - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 13mm x 18mm x 12.7mm
View Details
Drop in Circulator 70 to 130MHz - UIYDC100100A - UIY Inc.
Specs
Component Circulator
Package Size 100mm x 100mm x 40mm
Frequency Range: 70 to 130 MHz
View Details
High power Circulator Drop in type 1.0 to 3.8GHz - UIYDC4546A - UIY Inc.
Specs
Component Circulator
Package Size 45mm x 46mm x 26mm
Frequency Range: 1000 to 3100 MHz
View Details
Broadband Circulator Drop in 0.8 to 2.0GHz - UIYBDC7272A - UIY Inc.
Specs
Component Circulator
Package Size 72mm x 72mm x 27.4mm
Frequency Range: 800 to 2000 MHz
View Details