UIY Inc. Dual Junction Microstrip Circulator 14 to 18GHz UIYDMC87A

Description
14 to 18GHz – Dual Junction Microstrip Circulator
Request a Quote
Description
14 to 18GHz – Dual Junction Microstrip Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual junction microstrip circulator covering 14 to 18 GHz, designed for military, space, and commercial applications with microstrip mounting. Operating temperature range is -55 to +85°C. Insertion loss ranges from 0.45 to 0.65 dB depending on frequency band, isolation ranges from 16 to 30 dB, and maximum VSWR is 1.35. Power handling is 10 W forward and 3 W reverse. Dimensions are 8.0 mm by 5.6 mm by 2.5 mm, with a typical tolerance of ±2%. The device supports custom frequency ranges and is covered by a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

Dual junction microstrip circulator covering 14 to 18 GHz, designed for military, space, and commercial applications with microstrip mounting. Operating temperature range is -55 to +85°C. Insertion loss ranges from 0.45 to 0.65 dB depending on frequency band, isolation ranges from 16 to 30 dB, and maximum VSWR is 1.35. Power handling is 10 W forward and 3 W reverse. Dimensions are 8.0 mm by 5.6 mm by 2.5 mm, with a typical tolerance of ±2%. The device supports custom frequency ranges and is covered by a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Microstrip Circulator 14 to 18GHz - UIYDMC87A - UIY Inc.
Shenzhen, China
Dual Junction Microstrip Circulator 14 to 18GHz
UIYDMC87A
Dual Junction Microstrip Circulator 14 to 18GHz UIYDMC87A
14 to 18GHz – Dual Junction Microstrip Circulator

14 to 18GHz – Dual Junction Microstrip Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDMC87A
Product Name Dual Junction Microstrip Circulator 14 to 18GHz
Component Circulator
Package Size 8mm x 7mm x 2.5mm
Frequency Range: 14000 to 18000 MHz
Isolation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial 3 to 6GHz - UIYBCC2528A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 25.4mm x 28mm x 14mm
View Details
High power Circulator Drop in type 60 to 200MHz - UIYDC8080B - UIY Inc.
Specs
Component Circulator
Package Size 80mm x 80mm x 18mm
Frequency Range: 60 to 200 MHz
View Details
Dual Junction Drop in Isolator 300 to 1300MHz - UIYDDI7038A - UIY Inc.
Specs
Component Isolator
Package Size 70mm x 38mm x 11mm
Frequency Range: 300 to 1300 MHz
View Details
Drop in Circulator 5 to 20GHz - UIYDC815A - UIY Inc.
Specs
Component Circulator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 5000 to 20000 MHz
View Details