UIY Inc. Waveguide Circulator 22 to 33GHz UIYWC2230A

Description
22 to 33GHz – Waveguide Circulator
Request a Quote Datasheet
Description
22 to 33GHz – Waveguide Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waveguide Circulator 22 to 33GHz - UIYWC2230A - UIY Inc.
Shenzhen, China
Waveguide Circulator 22 to 33GHz
UIYWC2230A
Waveguide Circulator 22 to 33GHz UIYWC2230A
22 to 33GHz – Waveguide Circulator

22 to 33GHz – Waveguide Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYWC2230A
Product Name Waveguide Circulator 22 to 33GHz
Component Circulator
Configuration Waveguide
Package Size 30mm x 30mm x 22.4mm
Frequency Range: 22000 to 33000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Circulator 24 to 31GHz - UIYMC55A - UIY Inc.
Specs
Component Circulator
Package Size 5mm x 5mm x 3.2mm
Frequency Range: 24000 to 31000 MHz
View Details
Coaxial Circulator 225 to 400MHz - UIYBCC6060F - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
4 Port Dual Junction Coaxial Circulator 1.5 to 3.0GHz - UIYBCC10149B4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details
Drop in Circulator 700 to 900MHz - UIYBDC3232A - UIY Inc.
Specs
Component Circulator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 900 MHz
View Details