UIY Inc. 4 Port Dual Junction Coaxial Circulator 6 to 27.5GHz UIYCDC2618A4P

Description
6 to 27.5GHz – 4 Port Dual Junction Coaxial Circulator
Request a Quote
Description
6 to 27.5GHz – 4 Port Dual Junction Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYCDC2618A4P is a 4 Port Dual Junction Coaxial Circulator designed for operation within a frequency range of 6 to 27.5 GHz. It features high RF performance with options for dual junction or multiple configurations to achieve high isolation. The circulator supports a maximum insertion loss of 1.2 dB and provides a minimum isolation of 36 dB, depending on the specific frequency range utilized.

This product is suitable for military, space, and commercial applications, and it is available with SMA-F connectors. It can handle forward and reverse power levels of up to 60 watts, with a temperature operating range from -55°C to +85°C. Custom designs can be requested, and the product comes with a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The UIYCDC2618A4P is a 4 Port Dual Junction Coaxial Circulator designed for operation within a frequency range of 6 to 27.5 GHz. It features high RF performance with options for dual junction or multiple configurations to achieve high isolation. The circulator supports a maximum insertion loss of 1.2 dB and provides a minimum isolation of 36 dB, depending on the specific frequency range utilized.

This product is suitable for military, space, and commercial applications, and it is available with SMA-F connectors. It can handle forward and reverse power levels of up to 60 watts, with a temperature operating range from -55°C to +85°C. Custom designs can be requested, and the product comes with a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
4 Port Dual Junction Coaxial Circulator 6 to 27.5GHz - UIYCDC2618A4P - UIY Inc.
Shenzhen, China
4 Port Dual Junction Coaxial Circulator 6 to 27.5GHz
UIYCDC2618A4P
4 Port Dual Junction Coaxial Circulator 6 to 27.5GHz UIYCDC2618A4P
6 to 27.5GHz – 4 Port Dual Junction Coaxial Circulator

6 to 27.5GHz – 4 Port Dual Junction Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCDC2618A4P
Product Name 4 Port Dual Junction Coaxial Circulator 6 to 27.5GHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 12 to 18GHz - UIYBCI1318B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details
Broadband Isolator drop in type 1 to 2GHz - UIYBDI6466A - UIY Inc.
Specs
Component Isolator
Package Size 64mm x 66mm x 26mm
Frequency Range: 1000 to 2000 MHz
View Details
Microstrip Isolator 14 to 27.5GHz - UIYMI56A - UIY Inc.
Specs
Component Isolator
Package Size 5mm x 6mm x 3.5mm
Frequency Range: 14000 to 27500 MHz
View Details
Drop in Circulator 300 to 475MHz - UIYBDC6060H - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 300 to 475 MHz
View Details