UIY Inc. 4 Port Dual Junction Coaxial Circulator 4 to 8GHz UIYBCC4222A4P

Description
4 to 8GHz – 4 Port Dual Junction Coaxial Circulator
Request a Quote
Description
4 to 8GHz – 4 Port Dual Junction Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

4 to 8 GHz 4-port dual junction coaxial circulator available with SMA-F or N-F connectors, featuring an insertion loss of up to 1.0 dB, isolation of at least 36 dB, VSWR of 1.3, and power handling of 100 W forward and reverse. Operates over a temperature range of -55 to +85 °C. Mechanical dimensions include a housing length of 42.0 mm and diameter of 15.0 mm. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

4 to 8 GHz 4-port dual junction coaxial circulator available with SMA-F or N-F connectors, featuring an insertion loss of up to 1.0 dB, isolation of at least 36 dB, VSWR of 1.3, and power handling of 100 W forward and reverse. Operates over a temperature range of -55 to +85 °C. Mechanical dimensions include a housing length of 42.0 mm and diameter of 15.0 mm. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
4 Port Dual Junction Coaxial Circulator 4 to 8GHz - UIYBCC4222A4P - UIY Inc.
Shenzhen, China
4 Port Dual Junction Coaxial Circulator 4 to 8GHz
UIYBCC4222A4P
4 Port Dual Junction Coaxial Circulator 4 to 8GHz UIYBCC4222A4P
4 to 8GHz – 4 Port Dual Junction Coaxial Circulator

4 to 8GHz – 4 Port Dual Junction Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC4222A4P
Product Name 4 Port Dual Junction Coaxial Circulator 4 to 8GHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 12 to 18GHz - UIYBDC815B - UIY Inc.
Specs
Component Circulator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 12000 to 18000 MHz
View Details
Dual Junction Microstrip Circulator 8 to 12GHz - UIYDMC108A - UIY Inc.
Specs
Component Circulator
Package Size 10mm x 8mm x 2.5mm
Frequency Range: 8000 to 12000 MHz
View Details
High Power Isolator Drop in 140 to 300MHz - UIYDI5663A - UIY Inc.
Specs
Component Isolator
Package Size 56mm x 63.5mm x 15mm
Frequency Range: 140 to 300 MHz
View Details
Dual Junction Drop in Circulator 45 to 270MHz - UIYDDC12060A - UIY Inc.
Specs
Component Circulator
Package Size 120mm x 60mm x 28mm
Frequency Range: 45 to 270 MHz
View Details