UIY Inc. High Power Isolator Coaxial 200 to 1875MHz UIYCI3556A

Description
200 to 1875MHz – Coaxial Isolator
Request a Quote
Description
200 to 1875MHz – Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolator covering 200 to 1875 MHz with insertion loss ranging from 0.2 dB to 0.65 dB, isolation from 15 dB to 35 dB, and VSWR up to 1.45, designed for military, space, and commercial applications. Available with N-F, N-F to N-M, or SMA-F connectors. Operating temperature range varies from -40 °C to +85 °C depending on model. Forward power rating is 300 W or 100 W, reverse power is 100 W. Package dimensions are 35.0 mm by 26.8 mm with a 7.5 mm height and M3.0 threaded ground mounting holes. Standard warranty is one year.

Datasheet Summary
Powered by GS/AI

Coaxial isolator covering 200 to 1875 MHz with insertion loss ranging from 0.2 dB to 0.65 dB, isolation from 15 dB to 35 dB, and VSWR up to 1.45, designed for military, space, and commercial applications. Available with N-F, N-F to N-M, or SMA-F connectors. Operating temperature range varies from -40 °C to +85 °C depending on model. Forward power rating is 300 W or 100 W, reverse power is 100 W. Package dimensions are 35.0 mm by 26.8 mm with a 7.5 mm height and M3.0 threaded ground mounting holes. Standard warranty is one year.

Suppliers

Company
Product
Description
Supplier Links
High Power Isolator Coaxial 200 to 1875MHz - UIYCI3556A - UIY Inc.
Shenzhen, China
High Power Isolator Coaxial 200 to 1875MHz
UIYCI3556A
High Power Isolator Coaxial 200 to 1875MHz UIYCI3556A
200 to 1875MHz – Coaxial Isolator

200 to 1875MHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCI3556A
Product Name High Power Isolator Coaxial 200 to 1875MHz
Component Isolator
Configuration Coaxial
Package Size 35mm x 56mm x 15mm
Frequency Range: 200 to 1875 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial type 1000 to 1300MHz - UIYBCC3434G - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Microstrip Circulator 7 to 9.5GHz - UIYMC77A - UIY Inc.
Specs
Component Circulator
Package Size 7mm x 7mm x 3.5mm
Frequency Range: 7000 to 9500 MHz
View Details
Coaxial Isolator 950 to 1415MHz - UIYBCI4550A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 45mm x 50mm x 24mm
View Details
Drop in Circulator 5 to 20GHz - UIYDC815A - UIY Inc.
Specs
Component Circulator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 5000 to 20000 MHz
View Details