UIY Inc. Dual Junction Microstrip Circulator Magnetic Shield 8 to 12GHz UIYDMC109A

Description
8 to 12GHz – Dual Junction Microstrip Circulator Magnetic Shield
Request a Quote
Description
8 to 12GHz – Dual Junction Microstrip Circulator Magnetic Shield
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual junction microstrip circulator for 8 to 12 GHz applications with magnetic shielding, mounted in a microstrip package measuring 10.4 mm by 7.6 mm, operating from -55 to +85 °C with a maximum insertion loss of 0.65 dB, isolation of at least 14 dB, and VSWR of 1.35, handling up to 10 W forward and 5 W reverse power.

Datasheet Summary
Powered by GS/AI

Dual junction microstrip circulator for 8 to 12 GHz applications with magnetic shielding, mounted in a microstrip package measuring 10.4 mm by 7.6 mm, operating from -55 to +85 °C with a maximum insertion loss of 0.65 dB, isolation of at least 14 dB, and VSWR of 1.35, handling up to 10 W forward and 5 W reverse power.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Microstrip Circulator Magnetic Shield 8 to 12GHz - UIYDMC109A - UIY Inc.
Shenzhen, China
Dual Junction Microstrip Circulator Magnetic Shield 8 to 12GHz
UIYDMC109A
Dual Junction Microstrip Circulator Magnetic Shield 8 to 12GHz UIYDMC109A
8 to 12GHz – Dual Junction Microstrip Circulator Magnetic Shield

8 to 12GHz – Dual Junction Microstrip Circulator Magnetic Shield

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDMC109A
Product Name Dual Junction Microstrip Circulator Magnetic Shield 8 to 12GHz
Component Circulator
Package Size 10.4mm x 9mm x 4mm
Frequency Range: 8000 to 12000 MHz
Isolation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Broadband Isolator 300 to 475MHz - UIYBCI6060H - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Broadband Circulator drop in 2 to 6GHz - UIYBDC3030A - UIY Inc.
Specs
Component Circulator
Package Size 30.5mm x 30.5mm x 15mm
Frequency Range: 2000 to 6000 MHz
View Details
Coaxial Broadband Isolator 225 to 400MHz - UIYBCI6060F - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Drop in Circulator 300 to 475MHz - UIYBDC6060H - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 300 to 475 MHz
View Details