UIY Inc. 1 to 2GHz Drop in Broadband Circulator Coaxial UIYBDC6466A

Description
1 to 2GHz – Drop in Circulator
Request a Quote Datasheet
Description
1 to 2GHz – Drop in Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 to 2GHz Drop in Broadband Circulator Coaxial - UIYBDC6466A - UIY Inc.
Shenzhen, China
1 to 2GHz Drop in Broadband Circulator Coaxial
UIYBDC6466A
1 to 2GHz Drop in Broadband Circulator Coaxial UIYBDC6466A
1 to 2GHz – Drop in Circulator

1 to 2GHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC6466A
Product Name 1 to 2GHz Drop in Broadband Circulator Coaxial
Component Circulator
Configuration Coaxial
Package Size 64mm x 66mm x 26mm
Frequency Range: 1000 to 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator 2400 to 2500MHz - UIYWC220180A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 220mm x 180mm x 106.4mm
View Details
Coaxial Circulator 400 to 470MHz - UIYBCC3538B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details
Dual Junction Broadband Circulator drop in 12 to 18GHz - UIYBDC1716B - UIY Inc.
Specs
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 12000 to 18000 MHz
View Details
Coaxial Isolator 1225 to 1875MHz - UIYBCI3434F - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details