UIY Inc. Drop in Isolator 200 to 3600MHz UIYDI2525A

Description
200 to 3600MHz – Drop in Isolator
Request a Quote
Description
200 to 3600MHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Drop-in isolator covering 200 to 3600 MHz with insertion loss between 0.2 dB and 0.6 dB, isolation from 15 dB to 25 dB, maximum VSWR of 1.45, and power handling of 200 W forward and 30 W reverse. Operates from -40 °C to +85 °C and uses a TAB connector. Mechanical dimensions are 25.4 mm by 10.5 mm with a 2.8 mm through-hole for ground mounting.

Datasheet Summary
Powered by GS/AI

Drop-in isolator covering 200 to 3600 MHz with insertion loss between 0.2 dB and 0.6 dB, isolation from 15 dB to 25 dB, maximum VSWR of 1.45, and power handling of 200 W forward and 30 W reverse. Operates from -40 °C to +85 °C and uses a TAB connector. Mechanical dimensions are 25.4 mm by 10.5 mm with a 2.8 mm through-hole for ground mounting.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator 200 to 3600MHz - UIYDI2525A - UIY Inc.
Shenzhen, China
Drop in Isolator 200 to 3600MHz
UIYDI2525A
Drop in Isolator 200 to 3600MHz UIYDI2525A
200 to 3600MHz – Drop in Isolator

200 to 3600MHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDI2525A
Product Name Drop in Isolator 200 to 3600MHz
Component Isolator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 200 to 3600 MHz
Isolation 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Isolator coaxial 700 to 5000MHz - UIYCI2538A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 25.4mm x 38.5mm x 15mm
View Details
Waveguide Circulator 12.4 to 18.0GHz - UIYWC3838A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 38mm x 38mm x 33mm
View Details
Coaxial Broadband Isolator 68 to 88MHz - UIYBCI6060A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Coaxial Circulator 68 to 88MHz - UIYBCC6060A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details