UIY Inc. Dual Junction Microstrip Circulator 8 to 12GHz UIYDMC108B

Description
8 to 12GHz – Dual Junction Microstrip Circulator
Request a Quote
Description
8 to 12GHz – Dual Junction Microstrip Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual junction microstrip circulator covering 8.0 to 12.0 GHz with insertion loss up to 0.65 dB, isolation of at least 14 dB forward and 16 dB reverse, VSWR of 1.35 max, and power handling of 10 W forward and 5 W reverse. Operates from -55 °C to +85 °C with microstrip connectors. Package dimensions are 10.0 mm × 7.6 mm × 2.5 mm. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

Dual junction microstrip circulator covering 8.0 to 12.0 GHz with insertion loss up to 0.65 dB, isolation of at least 14 dB forward and 16 dB reverse, VSWR of 1.35 max, and power handling of 10 W forward and 5 W reverse. Operates from -55 °C to +85 °C with microstrip connectors. Package dimensions are 10.0 mm × 7.6 mm × 2.5 mm. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Microstrip Circulator 8 to 12GHz - UIYDMC108B - UIY Inc.
Shenzhen, China
Dual Junction Microstrip Circulator 8 to 12GHz
UIYDMC108B
Dual Junction Microstrip Circulator 8 to 12GHz UIYDMC108B
8 to 12GHz – Dual Junction Microstrip Circulator

8 to 12GHz – Dual Junction Microstrip Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDMC108B
Product Name Dual Junction Microstrip Circulator 8 to 12GHz
Component Circulator
Package Size 10mm x 8mm x 2.5mm
Frequency Range: 8000 to 12000 MHz
Isolation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Coaxial Circulator 2 to 4GHz - UIYBDC6434A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 34mm x 21mm
View Details
High Power Isolator Coaxial 60 to 200MHz - UIYCI80140B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 80mm x 140mm x 18mm
View Details
Coaxial Isolator 250 to 1500MHz - UIYCI4550A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 45mm x 50mm x 24mm
View Details
Broadband Circulator Coaxial type 1.0 to 1.5GHz - UIYBCC3434C - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details