UIY Inc. Coaxial Isolator 400 to 470MHz UIYBCI3538B

Description
400 to 470MHz – Coaxial Isolator
Request a Quote
Description
400 to 470MHz – Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolator covering 400 to 470 MHz with insertion loss of 0.4 dB, isolation of 20 dB, VSWR of 1.25, forward power handling of 100 W or 300 W depending on connector, and reverse power handling of 30 W. Available with SMA-F or N-F connectors and operating temperature range of -30 to +70 °C. Mechanical dimensions are 35.0 mm by 26.8 mm with a 3.2 mm thru hole for grounding. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

Coaxial isolator covering 400 to 470 MHz with insertion loss of 0.4 dB, isolation of 20 dB, VSWR of 1.25, forward power handling of 100 W or 300 W depending on connector, and reverse power handling of 30 W. Available with SMA-F or N-F connectors and operating temperature range of -30 to +70 °C. Mechanical dimensions are 35.0 mm by 26.8 mm with a 3.2 mm thru hole for grounding. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Isolator 400 to 470MHz - UIYBCI3538B - UIY Inc.
Shenzhen, China
Coaxial Isolator 400 to 470MHz
UIYBCI3538B
Coaxial Isolator 400 to 470MHz UIYBCI3538B
400 to 470MHz – Coaxial Isolator

400 to 470MHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI3538B
Product Name Coaxial Isolator 400 to 470MHz
Component Isolator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
Frequency Range: 400 to 470 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial 8 to 18GHz - UIYBCC1920B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 19mm x 20.3mm x 14mm
View Details
Coaxial Isolator 70 to 130MHz - UIYCI100166A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 100mm x 160mm x 40mm
View Details
Microstrip Isolator 14 to 27.5GHz - UIYMI56A - UIY Inc.
Specs
Component Isolator
Package Size 5mm x 6mm x 3.5mm
Frequency Range: 14000 to 27500 MHz
View Details
High Power Isolator Coaxial 60 to 200MHz - UIYCI80140B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 80mm x 140mm x 18mm
View Details