UIY Inc. 4 Port Dual Junction Drop in Circulator 3 to 6GHz UIYBDC5028A4P

Description
3 to 6GHz – 4 Port Dual Junction Drop in Circulator
Request a Quote
Description
3 to 6GHz – 4 Port Dual Junction Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3 to 6 GHz, 4-port dual junction drop-in circulator with 1.0 VSWR maximum, 36 dB minimum isolation, 100 W forward and reverse power handling, and operating temperature range of -55 to +85 °C. Features TAB connectors and measures 50.8 mm × 44.7 mm × 25.4 mm. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

3 to 6 GHz, 4-port dual junction drop-in circulator with 1.0 VSWR maximum, 36 dB minimum isolation, 100 W forward and reverse power handling, and operating temperature range of -55 to +85 °C. Features TAB connectors and measures 50.8 mm × 44.7 mm × 25.4 mm. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
4 Port Dual Junction Drop in Circulator 3 to 6GHz - UIYBDC5028A4P - UIY Inc.
Shenzhen, China
4 Port Dual Junction Drop in Circulator 3 to 6GHz
UIYBDC5028A4P
4 Port Dual Junction Drop in Circulator 3 to 6GHz UIYBDC5028A4P
3 to 6GHz – 4 Port Dual Junction Drop in Circulator

3 to 6GHz – 4 Port Dual Junction Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC5028A4P
Product Name 4 Port Dual Junction Drop in Circulator 3 to 6GHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator 300 to 1300MHz - UIYDDI7038A - UIY Inc.
Specs
Component Isolator
Package Size 70mm x 38mm x 11mm
Frequency Range: 300 to 1300 MHz
View Details
4 Port Dual Junction Coaxial Circulator 140 to 300MHz - UIYCDC11256A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 112mm x 56mm x 15mm
View Details
Dual Junction Drop in Circulator 0.6 to 5.0GHz - UIYDDC3819A - UIY Inc.
Specs
Component Circulator
Package Size 38mm x 19mm x 8.2mm
Frequency Range: 600 to 5000 MHz
View Details
4 Port Dual Junction Drop in Circulator 140 to 300MHz - UIYDDC11256A4P - UIY Inc.
Specs
Component Circulator
Package Size 112mm x 56mm x 15mm
Frequency Range: 140 to 300 MHz
View Details