UIY Inc. High Power Isolator Drop in 60 to 200MHz UIYDI80140B

Description
60 to 200MHz – Drop in Isolator
Request a Quote
Description
60 to 200MHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYDI80140B is a drop-in isolator for 60 to 200 MHz frequencies, designed for military, space, and commercial applications. It features a TAB connector and operates within a temperature range of 0 to +70°C. The series offers insertion loss from 0.2 to 1.5 dB, isolation up to 25 dB, VSWR as low as 1.15, and power handling of 500 W forward and 250 W reverse. The mechanical dimensions are 80.0 mm in length, 18.0 mm in width, and 8.8 mm in height, with a through-hole mounting style and a 5.0 mm diameter mounting hole. Custom frequency ranges and performance specifications are available upon request.

Datasheet Summary
Powered by GS/AI

UIYDI80140B is a drop-in isolator for 60 to 200 MHz frequencies, designed for military, space, and commercial applications. It features a TAB connector and operates within a temperature range of 0 to +70°C. The series offers insertion loss from 0.2 to 1.5 dB, isolation up to 25 dB, VSWR as low as 1.15, and power handling of 500 W forward and 250 W reverse. The mechanical dimensions are 80.0 mm in length, 18.0 mm in width, and 8.8 mm in height, with a through-hole mounting style and a 5.0 mm diameter mounting hole. Custom frequency ranges and performance specifications are available upon request.

Suppliers

Company
Product
Description
Supplier Links
High Power Isolator Drop in 60 to 200MHz - UIYDI80140B - UIY Inc.
Shenzhen, China
High Power Isolator Drop in 60 to 200MHz
UIYDI80140B
High Power Isolator Drop in 60 to 200MHz UIYDI80140B
60 to 200MHz – Drop in Isolator

60 to 200MHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDI80140B
Product Name High Power Isolator Drop in 60 to 200MHz
Component Isolator
Package Size 80mm x 140mm x 18mm
Frequency Range: 60 to 200 MHz
Isolation 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 27 to 31GHz - UIYWI1931A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19mm x 31.75mm x 12.7mm
View Details
4 Port Dual Junction Drop in Circulator 140 to 300MHz - UIYDDC11256A4P - UIY Inc.
Specs
Component Circulator
Package Size 112mm x 56mm x 15mm
Frequency Range: 140 to 300 MHz
View Details
Broadband Isolator drop in type 12 to 18GHz - UIYBDI815A - UIY Inc.
Specs
Component Isolator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 8000 to 12000 MHz
View Details
Coaxial Broadband Isolator 225 to 400MHz - UIYBCI6075F - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 75mm x 28mm
View Details