UIY Inc. 4 Port Dual Junction Coaxial Circulator 1.5 to 3.0GHz UIYBCC10149B4P

Description
1.5 to 3.0GHz – 4 Port Dual Junction Coaxial Circulator
Request a Quote
Description
1.5 to 3.0GHz – 4 Port Dual Junction Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1.5 to 3.0 GHz 4-port dual junction coaxial circulator with SMA-F or N-F connectors, 1.0 maximum VSWR, 34 dB minimum isolation, 1.35 dB maximum insertion loss, and 100 W forward and reverse power handling, operating from 0 to +70 °C, housed in a case measuring 101.6 mm × 91.4 mm × 50.8 mm with M3 mounting holes.

Datasheet Summary
Powered by GS/AI

1.5 to 3.0 GHz 4-port dual junction coaxial circulator with SMA-F or N-F connectors, 1.0 maximum VSWR, 34 dB minimum isolation, 1.35 dB maximum insertion loss, and 100 W forward and reverse power handling, operating from 0 to +70 °C, housed in a case measuring 101.6 mm × 91.4 mm × 50.8 mm with M3 mounting holes.

Suppliers

Company
Product
Description
Supplier Links
4 Port Dual Junction Coaxial Circulator 1.5 to 3.0GHz - UIYBCC10149B4P - UIY Inc.
Shenzhen, China
4 Port Dual Junction Coaxial Circulator 1.5 to 3.0GHz
UIYBCC10149B4P
4 Port Dual Junction Coaxial Circulator 1.5 to 3.0GHz UIYBCC10149B4P
1.5 to 3.0GHz – 4 Port Dual Junction Coaxial Circulator

1.5 to 3.0GHz – 4 Port Dual Junction Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC10149B4P
Product Name 4 Port Dual Junction Coaxial Circulator 1.5 to 3.0GHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 8 to 18GHz - UIYBCI1621B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 16mm x 21.5mm x 14mm
View Details
High Power Isolator Coaxial 140 to 300MHz - UIYCI5656A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 56mm x 56mm x 15mm
View Details
Waveguide Circulator 26 to 40GHz - UIYWC2225B - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 25.5mm x 25mm x 25.9mm
View Details
4 Port Dual Junction Coaxial Circulator 300 to 1300MHz - UIYCDC6834A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 68mm x 34mm x 22mm
View Details