UIY Inc. 4 Port Dual Junction Broadband Circulator drop in 12 to 18GHz UIYBDC1716B4P

Description
12 to 18GHz – 4 Port Dual Junction Drop in Circulator
Request a Quote
Description
12 to 18GHz – 4 Port Dual Junction Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

12 to 18 GHz 4-port dual junction drop-in circulator with 1.2 VSWR, 36 W forward power handling, 1.35 W reverse power handling, 30 dB forward and reverse isolation, and 1.35 dB insertion loss, housed in a surface-mount package measuring 17.6 mm × 9.3 mm × 5.6 mm, operating from -55°C to +85°C.

Datasheet Summary
Powered by GS/AI

12 to 18 GHz 4-port dual junction drop-in circulator with 1.2 VSWR, 36 W forward power handling, 1.35 W reverse power handling, 30 dB forward and reverse isolation, and 1.35 dB insertion loss, housed in a surface-mount package measuring 17.6 mm × 9.3 mm × 5.6 mm, operating from -55°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
4 Port Dual Junction Broadband Circulator drop in 12 to 18GHz - UIYBDC1716B4P - UIY Inc.
Shenzhen, China
4 Port Dual Junction Broadband Circulator drop in 12 to 18GHz
UIYBDC1716B4P
4 Port Dual Junction Broadband Circulator drop in 12 to 18GHz UIYBDC1716B4P
12 to 18GHz – 4 Port Dual Junction Drop in Circulator

12 to 18GHz – 4 Port Dual Junction Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC1716B4P
Product Name 4 Port Dual Junction Broadband Circulator drop in 12 to 18GHz
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 12000 to 18000 MHz
Isolation 36 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator 3.9 to 5.9GHz - UIYMI1212A - UIY Inc.
Specs
Component Isolator
Package Size 12mm x 12mm x 4mm
Frequency Range: 3900 to 5900 MHz
View Details
Microstrip Circulator 8 to 18GHz - UIYMC66A - UIY Inc.
Specs
Component Circulator
Package Size 6mm x 6mm x 2.5mm
Frequency Range: 8000 to 18000 MHz
View Details
Broadband Circulator Coaxial 1.7 to 3.5GHz - UIYBCC4040A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 40mm x 40mm x 20mm
View Details
30KW High Power Circulator coaxial type 2-4GHz - UIYCC104110A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 104mm x 110mm x 48mm
View Details