UIY Inc. High Power Isolator Drop in 45 to 270MHz UIYDI6075A

Description
45 to 270MHz – Drop in Isolator
Request a Quote
Description
45 to 270MHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Drop-in isolator covering 45 to 270MHz with tab connectors, designed for military, space, and commercial applications, offering insertion loss from 0.5 to 1.8dB, isolation from 18 to 25dB, VSWR up to 1.3, and forward power handling up to 200W depending on variant, housed in a case measuring 60.0mm max length, 28.0mm width, and 40.0mm height, with operating temperatures from -30°C to +70°C across variants.

Datasheet Summary
Powered by GS/AI

Drop-in isolator covering 45 to 270MHz with tab connectors, designed for military, space, and commercial applications, offering insertion loss from 0.5 to 1.8dB, isolation from 18 to 25dB, VSWR up to 1.3, and forward power handling up to 200W depending on variant, housed in a case measuring 60.0mm max length, 28.0mm width, and 40.0mm height, with operating temperatures from -30°C to +70°C across variants.

Suppliers

Company
Product
Description
Supplier Links
High Power Isolator Drop in 45 to 270MHz - UIYDI6075A - UIY Inc.
Shenzhen, China
High Power Isolator Drop in 45 to 270MHz
UIYDI6075A
High Power Isolator Drop in 45 to 270MHz UIYDI6075A
45 to 270MHz – Drop in Isolator

45 to 270MHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDI6075A
Product Name High Power Isolator Drop in 45 to 270MHz
Component Isolator
Package Size 60mm x 75mm x 28mm
Frequency Range: 45 to 270 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Broadband Circulator Coaxial 8 to 12GHz - UIYBCC2618A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details
Coaxial Circulator 400 to 470MHz - UIYBCC3538B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details
4 Port Dual Junction Broadband Circulator Coaxial 12 to 18GHz - UIYBCC2618B4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details
Broadband Circulator drop in 2 to 6GHz - UIYBDC3030A - UIY Inc.
Specs
Component Circulator
Package Size 30.5mm x 30.5mm x 15mm
Frequency Range: 2000 to 6000 MHz
View Details