UIY Inc. 4 Port Dual Junction Broadband Circulator Coaxial 12 to 18GHz UIYBCC2618B4P

Description
12 to 18GHz – 4 Port Dual Junction Coaxial Circulator
Request a Quote
Description
12 to 18GHz – 4 Port Dual Junction Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYBCC2618B4P is a 4-port dual junction coaxial circulator operating from 12 to 18 GHz, designed for high RF performance in military, space, and commercial applications. It features an insertion loss of 1.0 dB forward and 0.5 dB reverse, with isolation of 36 dB forward and 18 dB reverse, and a maximum VSWR of 1.3. The part includes SMA-F connectors at Port 1 and SMA-M at other ports, with power handling rated at 60 W forward and 60 W reverse, and operates over a temperature range of -55 °C to +85 °C. The device is housed in a compact case measuring 26.0 mm by 13.8 mm by 21.0 mm. A one-year standard warranty is supported.

Datasheet Summary
Powered by GS/AI

The UIYBCC2618B4P is a 4-port dual junction coaxial circulator operating from 12 to 18 GHz, designed for high RF performance in military, space, and commercial applications. It features an insertion loss of 1.0 dB forward and 0.5 dB reverse, with isolation of 36 dB forward and 18 dB reverse, and a maximum VSWR of 1.3. The part includes SMA-F connectors at Port 1 and SMA-M at other ports, with power handling rated at 60 W forward and 60 W reverse, and operates over a temperature range of -55 °C to +85 °C. The device is housed in a compact case measuring 26.0 mm by 13.8 mm by 21.0 mm. A one-year standard warranty is supported.

Suppliers

Company
Product
Description
Supplier Links
4 Port Dual Junction Broadband Circulator Coaxial 12 to 18GHz - UIYBCC2618B4P - UIY Inc.
Shenzhen, China
4 Port Dual Junction Broadband Circulator Coaxial 12 to 18GHz
UIYBCC2618B4P
4 Port Dual Junction Broadband Circulator Coaxial 12 to 18GHz UIYBCC2618B4P
12 to 18GHz – 4 Port Dual Junction Coaxial Circulator

12 to 18GHz – 4 Port Dual Junction Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC2618B4P
Product Name 4 Port Dual Junction Broadband Circulator Coaxial 12 to 18GHz
Component Circulator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
Frequency Range: 12000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator 3.9 to 5.9GHz - UIYMI1212A - UIY Inc.
Specs
Component Isolator
Package Size 12mm x 12mm x 4mm
Frequency Range: 3900 to 5900 MHz
View Details
Microstrip Isolator 24 to 40GHz - UIYMI44B - UIY Inc.
Specs
Component Isolator
Package Size 4mm x 4.6mm x 3mm
Frequency Range: 24000 to 40000 MHz
View Details
Waveguide Circulator 22 to 33GHz - UIYWC2230A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 30mm x 30mm x 22.4mm
View Details
Microstrip Circulator 2.7 to 4.9GHz - UIYMC1414A - UIY Inc.
Specs
Component Circulator
Package Size 14mm x 14mm x 5.5mm
Frequency Range: 2700 to 4900 MHz
View Details