UIY Inc. High Power Isolator Drop in 45 to 270MHz UIYDI6060A

Description
45 to 270MHz – Drop in Isolator
Request a Quote
Description
45 to 270MHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

45 to 270 MHz drop-in isolator with TAB connectors and temperature ranges from -30 °C to +70 °C, featuring insertion loss up to 1.8 dB, isolation minimum of 18 dB, VSWR up to 1.3, and forward power ratings of 100 W or 200 W depending on model. All variants include reverse power handling of 50 W, and are designed for military, space, and commercial applications with a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

45 to 270 MHz drop-in isolator with TAB connectors and temperature ranges from -30 °C to +70 °C, featuring insertion loss up to 1.8 dB, isolation minimum of 18 dB, VSWR up to 1.3, and forward power ratings of 100 W or 200 W depending on model. All variants include reverse power handling of 50 W, and are designed for military, space, and commercial applications with a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
High Power Isolator Drop in 45 to 270MHz - UIYDI6060A - UIY Inc.
Shenzhen, China
High Power Isolator Drop in 45 to 270MHz
UIYDI6060A
High Power Isolator Drop in 45 to 270MHz UIYDI6060A
45 to 270MHz – Drop in Isolator

45 to 270MHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDI6060A
Product Name High Power Isolator Drop in 45 to 270MHz
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 45 to 270 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 17.7 to 21.6GHz - UIYWI2238A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 22.4mm x 38mm x 18mm
View Details
High Power Circulator coaxial type 200 to 1875MHz - UIYCC3538A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details
Dual Junction Drop in Isolator 45 to 270MHz - UIYDDI12075A - UIY Inc.
Specs
Component Isolator
Package Size 120mm x 75mm x 28mm
Frequency Range: 45 to 270 MHz
View Details
Coaxial Circulator 130 to 180MHz - UIYBCC6060C - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details