UIY Inc. Dual Junction Drop in Isolator 45 to 270MHz UIYDDI12075A

Description
45 to 270MHz – Dual Junction Drop in Isolator
Request a Quote Datasheet
Description
45 to 270MHz – Dual Junction Drop in Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Isolator 45 to 270MHz - UIYDDI12075A - UIY Inc.
Shenzhen, China
Dual Junction Drop in Isolator 45 to 270MHz
UIYDDI12075A
Dual Junction Drop in Isolator 45 to 270MHz UIYDDI12075A
45 to 270MHz – Dual Junction Drop in Isolator

45 to 270MHz – Dual Junction Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDDI12075A
Product Name Dual Junction Drop in Isolator 45 to 270MHz
Component Isolator
Package Size 120mm x 75mm x 28mm
Frequency Range: 45 to 270 MHz
Isolation 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Broadband Circulator 4 to 8GHz - UIYBDC4222A - UIY Inc.
Specs
Component Circulator
Package Size 42mm x 22.5mm x 15mm
Frequency Range: 4000 to 8000 MHz
View Details
Broadband Isolator drop in Dual Junction 1.35 to 2.7GHz - UIYBDI10149A - UIY Inc.
Specs
Component Isolator
Package Size 101.6mm x 49.5mm x 19mm
Frequency Range: 1350 to 2700 MHz
View Details
Waveguide Isolator 50 to 60GHz - UIYWI2128A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 21mm x 28mm x 15mm
View Details
500W High Power Circulator coaxial type 300 to 1500MHz - UIYCC5356A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 53mm x 56mm x 20mm
View Details