UIY Inc. High Power Circulator coaxial type 200 to 1875MHz UIYCC3538A

Description
200 to 1875MHz – Coaxial Circulator
Request a Quote
Description
200 to 1875MHz – Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial circulator covering 200 to 1875 MHz with insertion loss from 0.2 to 0.65 dB, isolation up to 30 dB, VSWR as low as 1.15, and power handling of 100 W or 300 W depending on frequency band. Available with N-F or SMA-F connectors and operating temperatures from -40 to +85 °C. Mounted in a case measuring 35.0 mm by 26.8 mm with through-hole ground connections.

Datasheet Summary
Powered by GS/AI

Coaxial circulator covering 200 to 1875 MHz with insertion loss from 0.2 to 0.65 dB, isolation up to 30 dB, VSWR as low as 1.15, and power handling of 100 W or 300 W depending on frequency band. Available with N-F or SMA-F connectors and operating temperatures from -40 to +85 °C. Mounted in a case measuring 35.0 mm by 26.8 mm with through-hole ground connections.

Suppliers

Company
Product
Description
Supplier Links
High Power Circulator coaxial type 200 to 1875MHz - UIYCC3538A - UIY Inc.
Shenzhen, China
High Power Circulator coaxial type 200 to 1875MHz
UIYCC3538A
High Power Circulator coaxial type 200 to 1875MHz UIYCC3538A
200 to 1875MHz – Coaxial Circulator

200 to 1875MHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCC3538A
Product Name High Power Circulator coaxial type 200 to 1875MHz
Component Circulator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
Frequency Range: 300 to 1875 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator 4 to 7GHz - UIYDDC2420A - UIY Inc.
Specs
Component Circulator
Package Size 24mm x 20mm x 8mm
Frequency Range: 4000 to 7000 MHz
View Details
Drop in Isolator 380 to 460MHz - UIYBDI3538A - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 38mm x 11mm
Frequency Range: 380 to 460 MHz
View Details
Broadband Circulator drop in 1.35 to 2.7GHz - UIYBDC5049A - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 49.5mm x 19mm
Frequency Range: 1350 to 2700 MHz
View Details
Dual Junction Coaxial Circulator 700 to 3500MHz - UIYCDC6432A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 32mm x 18mm
View Details