UIY Inc. Coaxial Circulator 130 to 180MHz UIYBCC6060C

Description
130 to 180MHz – Coaxial Circulator
Request a Quote
Description
130 to 180MHz – Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial circulator for 130 to 180 MHz operation with an insertion loss of 0.8 dB, minimum isolation of 18 dB, and maximum VSWR of 1.3, handling up to 100 W forward and reverse power. Mounted with N-type female connectors, operating over a temperature range of -20 to +70°C. Physical dimensions are 60.0 mm by 28.0 mm by 40.0 mm, with an N-M to N-F connector configuration.

Datasheet Summary
Powered by GS/AI

Coaxial circulator for 130 to 180 MHz operation with an insertion loss of 0.8 dB, minimum isolation of 18 dB, and maximum VSWR of 1.3, handling up to 100 W forward and reverse power. Mounted with N-type female connectors, operating over a temperature range of -20 to +70°C. Physical dimensions are 60.0 mm by 28.0 mm by 40.0 mm, with an N-M to N-F connector configuration.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator 130 to 180MHz - UIYBCC6060C - UIY Inc.
Shenzhen, China
Coaxial Circulator 130 to 180MHz
UIYBCC6060C
Coaxial Circulator 130 to 180MHz UIYBCC6060C
130 to 180MHz – Coaxial Circulator

130 to 180MHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC6060C
Product Name Coaxial Circulator 130 to 180MHz
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
Frequency Range: 130 to 180 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 0.6 to 5.0GHz - UIYDC1919A - UIY Inc.
Specs
Component Circulator
Package Size 19mm x 19mm x 8.6mm
Frequency Range: 600 to 5000 MHz
View Details
Broadband Isolator Coaxial 3.5 to 6.5GHz - UIYBCI2528B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 25.4mm x 28mm x 14mm
View Details
Waveguide Isolator 19.2 to 31GHz - UIYWI3060A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 30mm x 60mm x 22.4mm
View Details
Coaxial Circulator 225 to 400MHz - UIYBCC6060F - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details