UIY Inc. Coaxial Circulator 10 to 55MHz UIYCC8080A

Description
10 to 55MHz – Coaxial Circulator
Request a Quote Datasheet
Description
10 to 55MHz – Coaxial Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator 10 to 55MHz - UIYCC8080A - UIY Inc.
Shenzhen, China
Coaxial Circulator 10 to 55MHz
UIYCC8080A
Coaxial Circulator 10 to 55MHz UIYCC8080A
10 to 55MHz – Coaxial Circulator

10 to 55MHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCC8080A
Product Name Coaxial Circulator 10 to 55MHz
Component Circulator
Configuration Coaxial
Package Size 80mm x 80mm x 28mm
Frequency Range: 10 to 55 MHz
Unlock Full Specs
to access all available technical data

Similar Products

High Power Isolator Drop in 60 to 200MHz - UIYDI80140B - UIY Inc.
Specs
Component Isolator
Package Size 80mm x 140mm x 18mm
Frequency Range: 60 to 200 MHz
View Details
SMD Circulator 2.4 to 6GHz - UIYSC7A - UIY Inc.
Specs
Component Circulator
Package Size Φ7mm x 5.5mm
Frequency Range: 2400 to 6000 MHz
View Details
4 Port Dual Junction Coaxial Circulator 300 to 1300MHz - UIYCDC6834A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 68mm x 34mm x 22mm
View Details
Dual Junction Coaxial Isolator 10 to 55MHz - UIYCDI16080A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 160mm x 80mm x 28mm
View Details