UIY Inc. Broadband Isolator Coaxial 4 to 8GHz UIYBCI2122A

Description
4 to 8GHz – Coaxial Isolator
Request a Quote
Description
4 to 8GHz – Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

4 to 8 GHz coaxial isolator with insertion loss of 0.5 dB max, isolation of 18 dB min, VSWR of 1.3 max, and power handling of 100 W forward and 20 W reverse. Available with SMA-F or N-F connectors and operating from -55 °C to +85 °C. Mechanical dimensions are 21.0 mm in length, 15.0 mm in width, and 8.2 mm in height. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

4 to 8 GHz coaxial isolator with insertion loss of 0.5 dB max, isolation of 18 dB min, VSWR of 1.3 max, and power handling of 100 W forward and 20 W reverse. Available with SMA-F or N-F connectors and operating from -55 °C to +85 °C. Mechanical dimensions are 21.0 mm in length, 15.0 mm in width, and 8.2 mm in height. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator Coaxial 4 to 8GHz - UIYBCI2122A - UIY Inc.
Shenzhen, China
Broadband Isolator Coaxial 4 to 8GHz
UIYBCI2122A
Broadband Isolator Coaxial 4 to 8GHz UIYBCI2122A
4 to 8GHz – Coaxial Isolator

4 to 8GHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI2122A
Product Name Broadband Isolator Coaxial 4 to 8GHz
Component Isolator
Configuration Coaxial
Package Size 21mm x 22.5mm x 15mm
Frequency Range: 4000 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

High Power Circulator coaxial type 60 to 200MHz - UIYCC8080B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 80mm x 80mm x 18mm
View Details
Broadband Circulator Coaxial type 1.0 to 1.5GHz - UIYBCC3434C - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Drop in Circulator 88 to 108MHz - UIYBDC6060B - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 88 to 108 MHz
View Details
Microstrip Circulator 5 to 7.5GHz - UIYMC1010A - UIY Inc.
Specs
Component Circulator
Package Size 10mm x 10mm x 4mm
Frequency Range: 5000 to 7500 MHz
View Details