UIY Inc. High Power Isolator Drop in 300 to 1500MHz 500W UIYDI5356A

Description
300 to 1500MHz 500W– Drop in Isolator
Request a Quote Datasheet
Description
300 to 1500MHz 500W– Drop in Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power Isolator Drop in 300 to 1500MHz 500W - UIYDI5356A - UIY Inc.
Shenzhen, China
High Power Isolator Drop in 300 to 1500MHz 500W
UIYDI5356A
High Power Isolator Drop in 300 to 1500MHz 500W UIYDI5356A
300 to 1500MHz 500W– Drop in Isolator

300 to 1500MHz 500W– Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDI5356A
Product Name High Power Isolator Drop in 300 to 1500MHz 500W
Component Isolator
Package Size 53mm x 56mm x 20mm
Frequency Range: 300 to 1500 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 1. 5 to 3.0GHz - UIYBCI5049B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 50.8mm x 49.5mm x 19mm
View Details
Dual Junction Coaxial Circulator 45 to 270MHz - UIYCDC12060A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 120mm x 60mm x 28mm
View Details
Drop in Circulator 200 to 3600MHz - UIYDC2525A - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 200 to 3600 MHz
View Details
4 Port Dual Junction Coaxial Circulator 700 to 3500MHz - UIYCDC6432A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 32mm x 18mm
View Details