UIY Inc. High power Circulator Drop in type 45 to 270MHz UIYDC6060A

Description
45 to 270MHz – Drop in Circulator
Request a Quote
Description
45 to 270MHz – Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A drop-in circulator covering 45 to 270 MHz with insertion loss ranging from 0.5 dB to 1.8 dB depending on frequency band, isolation of at least 18 dB, and VSWR up to 1.3. The part features a TAB connector and operates between -30 °C and +70 °C for most models, with forward and reverse power ratings of 100 W or 200 W for selected variants. It measures 60.0 mm by 28.0 mm and uses a mechanical design compliant with M4D5 [M.157D.197].

Datasheet Summary
Powered by GS/AI

A drop-in circulator covering 45 to 270 MHz with insertion loss ranging from 0.5 dB to 1.8 dB depending on frequency band, isolation of at least 18 dB, and VSWR up to 1.3. The part features a TAB connector and operates between -30 °C and +70 °C for most models, with forward and reverse power ratings of 100 W or 200 W for selected variants. It measures 60.0 mm by 28.0 mm and uses a mechanical design compliant with M4D5 [M.157D.197].

Suppliers

Company
Product
Description
Supplier Links
High power Circulator Drop in type 45 to 270MHz - UIYDC6060A - UIY Inc.
Shenzhen, China
High power Circulator Drop in type 45 to 270MHz
UIYDC6060A
High power Circulator Drop in type 45 to 270MHz UIYDC6060A
45 to 270MHz – Drop in Circulator

45 to 270MHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDC6060A
Product Name High power Circulator Drop in type 45 to 270MHz
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 45 to 270 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 40.5 to 43.5GHz - UIYWI2836A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 28.6mm x 36.7mm x 12.7mm
View Details
Drop in Isolator 136 to 174MHz - UIYBDI6060D - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 136 to 174 MHz
View Details
4 Port Dual Junction Coaxial Circulator 140 to 300MHz - UIYCDC11256A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 112mm x 56mm x 15mm
View Details
Broadband Isolator Coaxial 12 to 18GHz - UIYBCI1318B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details