UIY Inc. Drop in Circulator 700 to 900MHz UIYBDC3232A

Description
700 to 900MHz – Drop in Circulator
Request a Quote
Description
700 to 900MHz – Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYBDC3232A is a 700 to 900 MHz drop-in circulator designed for military, space, and commercial applications, with an insertion loss of 0.4 dB max, isolation of 20 dB min, and VSWR of 1.25 max. It handles 250 W forward and reverse power, operates from -30 to +70 °C, and uses TAB connectors. The unit measures 32.0 x 25.0 x 11.0 mm and includes a ground interface with two through holes of 2.8 mm diameter.

Datasheet Summary
Powered by GS/AI

UIYBDC3232A is a 700 to 900 MHz drop-in circulator designed for military, space, and commercial applications, with an insertion loss of 0.4 dB max, isolation of 20 dB min, and VSWR of 1.25 max. It handles 250 W forward and reverse power, operates from -30 to +70 °C, and uses TAB connectors. The unit measures 32.0 x 25.0 x 11.0 mm and includes a ground interface with two through holes of 2.8 mm diameter.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator 700 to 900MHz - UIYBDC3232A - UIY Inc.
Shenzhen, China
Drop in Circulator 700 to 900MHz
UIYBDC3232A
Drop in Circulator 700 to 900MHz UIYBDC3232A
700 to 900MHz – Drop in Circulator

700 to 900MHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC3232A
Product Name Drop in Circulator 700 to 900MHz
Component Circulator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 900 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

High Power Isolator Coaxial 140 to 300MHz - UIYCI5656A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 56mm x 56mm x 15mm
View Details
Waveguide Isolator 27 to 31GHz - UIYWI1940A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19mm x 40mm x 10mm
View Details
Broadband Isolator Coaxial 3 to 6GHz - UIYBCI2528A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 25.4mm x 28mm x 14mm
View Details
High Power Isolator Drop in 140 to 300MHz - UIYDI5663A - UIY Inc.
Specs
Component Isolator
Package Size 56mm x 63.5mm x 15mm
Frequency Range: 140 to 300 MHz
View Details