UIY Inc. Drop in Isolator 68 to 88MHz UIYBDI6060A

Description
68 to 88MHz – Drop in Isolator
Request a Quote
Description
68 to 88MHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYBDI6060A is a drop-in isolator designed for operation in the 68 to 88 MHz frequency range, with an insertion loss of 1.3 dB max, isolation of 18 dB min, and a VSWR of 1.3 max. It supports forward power up to 100 W and reverse power up to 30 W, and operates over a temperature range of -10 to +65 °C. The device features TAB connectors and is suitable for military, space, and commercial applications. The mechanical dimensions are 60.0 mm maximum length by 40.0 mm width by 28.0 mm height.

Datasheet Summary
Powered by GS/AI

The UIYBDI6060A is a drop-in isolator designed for operation in the 68 to 88 MHz frequency range, with an insertion loss of 1.3 dB max, isolation of 18 dB min, and a VSWR of 1.3 max. It supports forward power up to 100 W and reverse power up to 30 W, and operates over a temperature range of -10 to +65 °C. The device features TAB connectors and is suitable for military, space, and commercial applications. The mechanical dimensions are 60.0 mm maximum length by 40.0 mm width by 28.0 mm height.

Suppliers

Company
Product
Description
Supplier Links
Drop in Isolator 68 to 88MHz - UIYBDI6060A - UIY Inc.
Shenzhen, China
Drop in Isolator 68 to 88MHz
UIYBDI6060A
Drop in Isolator 68 to 88MHz UIYBDI6060A
68 to 88MHz – Drop in Isolator

68 to 88MHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI6060A
Product Name Drop in Isolator 68 to 88MHz
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 68 to 88 MHz
Isolation 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Microstrip Circulator Magnetic Shield 8 to 12GHz - UIYDMC109A - UIY Inc.
Specs
Component Circulator
Package Size 10.4mm x 9mm x 4mm
Frequency Range: 8000 to 12000 MHz
View Details
4 Port Dual Junction Drop in Circulator 3 to 6GHz - UIYBDC5028A4P - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 28mm x 14mm
Frequency Range: 3000 to 6000 MHz
View Details
Broadband Isolator drop in type 0.8 to 2.0GHz - UIYBDI7272A - UIY Inc.
Specs
Component Isolator
Package Size 72mm x 72mm x 27.4mm
Frequency Range: 800 to 2000 MHz
View Details
RF Circulator Coaxial 4.0 to 7.2GHz - UIYCC1522A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
View Details