UIY Inc. Broadband Isolator drop in type 2 to 4GHz UIYBDI3234A

Description
2 to 4GHz – Drop in Isolator
Request a Quote
Description
2 to 4GHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2 to 4 GHz broadband drop-in isolator with an insertion loss of 0.6 dB max, isolation of 18 dB min, and VSWR of 1.3 max, handling 100 W forward and 30 W reverse power, packaged in a tab-mount case measuring 32.0 mm x 21.0 mm x 10.5 mm, operating from +10 to +70 °C.

Datasheet Summary
Powered by GS/AI

2 to 4 GHz broadband drop-in isolator with an insertion loss of 0.6 dB max, isolation of 18 dB min, and VSWR of 1.3 max, handling 100 W forward and 30 W reverse power, packaged in a tab-mount case measuring 32.0 mm x 21.0 mm x 10.5 mm, operating from +10 to +70 °C.

Suppliers

Company
Product
Description
Supplier Links
Broadband Isolator drop in type 2 to 4GHz - UIYBDI3234A - UIY Inc.
Shenzhen, China
Broadband Isolator drop in type 2 to 4GHz
UIYBDI3234A
Broadband Isolator drop in type 2 to 4GHz UIYBDI3234A
2 to 4GHz – Drop in Isolator

2 to 4GHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDI3234A
Product Name Broadband Isolator drop in type 2 to 4GHz
Component Isolator
Package Size 32mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
Isolation 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator 400 to 470MHz - UIYBCI3538B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details
Drop in Circulator 136 to 174MHz - UIYBDC6060D - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 136 to 174 MHz
View Details
RF Circulator Coaxial 4.0 to 7.2GHz - UIYCC1522A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
View Details
Broadband Circulator Coaxial Dual Junction 1.5 to 3.0GHz - UIYBCC10149B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details