UIY Inc. Broadband Circulator Coaxial 1.8 to 2.4GHz UIYBCC3232D

Description
1.8 to 2.4GHz – Coaxial Circulator
Request a Quote Datasheet
Description
1.8 to 2.4GHz – Coaxial Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband Circulator Coaxial 1.8 to 2.4GHz - UIYBCC3232D - UIY Inc.
Shenzhen, China
Broadband Circulator Coaxial 1.8 to 2.4GHz
UIYBCC3232D
Broadband Circulator Coaxial 1.8 to 2.4GHz UIYBCC3232D
1.8 to 2.4GHz – Coaxial Circulator

1.8 to 2.4GHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC3232D
Product Name Broadband Circulator Coaxial 1.8 to 2.4GHz
Component Circulator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
Frequency Range: 1800 to 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator 300 to 475MHz - UIYBCC6060H - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
3 Port Dual Junction Drop in Circulator 300 to 1300MHz - UIYDDC7038A - UIY Inc.
Specs
Component Circulator
Package Size 70mm x 38mm x 11mm
Frequency Range: 300 to 1300 MHz
View Details
High power 300W Coaxial Circulator4 to 8GHz - UIYBCC5654A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 56mm x 54.3mm x 36mm
View Details
Broadband Isolator Dual Junction 1 to 2GHz - UIYBDI14272A - UIY Inc.
Specs
Component Isolator
Package Size 142mm x 72mm x 27.4mm
Frequency Range: 1000 to 2000 MHz
View Details