UIY Inc. Coaxial Circulator 950 to 1450MHz UIYBCC4550A

Description
950 to 1450MHz – Coaxial Circulator
Request a Quote
Description
950 to 1450MHz – Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial circulator for operation from 950 to 1450 MHz with insertion loss up to 0.6 dB, isolation of at least 16 dB, and VSWR of 1.4. Supports forward and reverse power handling of 100 W or 200 W depending on connector type, with SMA-F or N-F connectors. Operating temperature range is -30 to +70 °C. Features a mechanical footprint of 45.0 mm length, 38.0 mm width, and 24.0 mm height with threaded mounting holes. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

Coaxial circulator for operation from 950 to 1450 MHz with insertion loss up to 0.6 dB, isolation of at least 16 dB, and VSWR of 1.4. Supports forward and reverse power handling of 100 W or 200 W depending on connector type, with SMA-F or N-F connectors. Operating temperature range is -30 to +70 °C. Features a mechanical footprint of 45.0 mm length, 38.0 mm width, and 24.0 mm height with threaded mounting holes. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator 950 to 1450MHz - UIYBCC4550A - UIY Inc.
Shenzhen, China
Coaxial Circulator 950 to 1450MHz
UIYBCC4550A
Coaxial Circulator 950 to 1450MHz UIYBCC4550A
950 to 1450MHz – Coaxial Circulator

950 to 1450MHz – Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCC4550A
Product Name Coaxial Circulator 950 to 1450MHz
Component Circulator
Configuration Coaxial
Package Size 45mm x 50mm x 26mm
Frequency Range: 950 to 1450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

High power Circulator Drop in type 60 to 200MHz - UIYDC8080B - UIY Inc.
Specs
Component Circulator
Package Size 80mm x 80mm x 18mm
Frequency Range: 60 to 200 MHz
View Details
Broadband Circulator Coaxial 1.7 to 3.5GHz - UIYBCC4040A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 40mm x 40mm x 20mm
View Details
Microstrip Circulator 4 to 5.85GHz - UIYMC1212A - UIY Inc.
Specs
Component Circulator
Package Size 12mm x 12mm x 4mm
Frequency Range: 4000 to 5850 MHz
View Details
Broadband Isolator Coaxial 2 to 4GHz - UIYBCI3234A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 32mm x 34mm x 21mm
View Details