UIY Inc. 4 Port Dual Junction Coaxial Circulator 140 to 300MHz UIYCDC11256A4P

Description
140 to 300MHz – 4 Port Dual Junction Coaxial Circulator
Request a Quote Datasheet
Description
140 to 300MHz – 4 Port Dual Junction Coaxial Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Port Dual Junction Coaxial Circulator 140 to 300MHz - UIYCDC11256A4P - UIY Inc.
Shenzhen, China
4 Port Dual Junction Coaxial Circulator 140 to 300MHz
UIYCDC11256A4P
4 Port Dual Junction Coaxial Circulator 140 to 300MHz UIYCDC11256A4P
140 to 300MHz – 4 Port Dual Junction Coaxial Circulator

140 to 300MHz – 4 Port Dual Junction Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCDC11256A4P
Product Name 4 Port Dual Junction Coaxial Circulator 140 to 300MHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 5.4 to 8.0GHz - UIYWI49100A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 68.3mm x 80mm x 49.2mm
View Details
4 Port Dual Junction Drop in Circulator 4 to 7GHz - UIYDDC2420A4P - UIY Inc.
Specs
Component Circulator
Package Size 24mm x 20mm x 8mm
Frequency Range: 4000 to 7000 MHz
View Details
RF Isolator coaxial 6 to 27.5GHz - UIYCI1318A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details
Drop in Circulator 10 to 55MHz - UIYDC8080A - UIY Inc.
Specs
Component Circulator
Package Size 80mm x 80mm x 28mm
Frequency Range: 10 to 55 MHz
View Details