UIY Inc. RF Isolator Drop in type 4 to 7GHz UIYDI1220A

Description
4 to 7GHz – Drop in Isolator
Request a Quote
Description
4 to 7GHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYDI1220A is a drop-in RF isolator designed for frequency ranges between 4 to 7 GHz. It features a maximum insertion loss of 0.5 dB and a minimum isolation of 18 dB, depending on the specific frequency range selected. The device supports a maximum forward power of 5 watts and a reverse power of 60 watts, making it suitable for various applications. The isolator operates within a temperature range of -40 to +85 degrees Celsius and utilizes a TAB connector type. This product is applicable for military, space, and commercial uses, with options for custom designs available upon request.

Datasheet Summary
Powered by GS/AI

The UIYDI1220A is a drop-in RF isolator designed for frequency ranges between 4 to 7 GHz. It features a maximum insertion loss of 0.5 dB and a minimum isolation of 18 dB, depending on the specific frequency range selected. The device supports a maximum forward power of 5 watts and a reverse power of 60 watts, making it suitable for various applications. The isolator operates within a temperature range of -40 to +85 degrees Celsius and utilizes a TAB connector type. This product is applicable for military, space, and commercial uses, with options for custom designs available upon request.

Suppliers

Company
Product
Description
Supplier Links
RF Isolator Drop in type 4 to 7GHz - UIYDI1220A - UIY Inc.
Shenzhen, China
RF Isolator Drop in type 4 to 7GHz
UIYDI1220A
RF Isolator Drop in type 4 to 7GHz UIYDI1220A
4 to 7GHz – Drop in Isolator

4 to 7GHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDI1220A
Product Name RF Isolator Drop in type 4 to 7GHz
Component Isolator
Package Size 12mm x 20mm x 8mm
Frequency Range: 4000 to 7000 MHz
Isolation 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 12 to 18GHz - UIYBDC815B - UIY Inc.
Specs
Component Circulator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 12000 to 18000 MHz
View Details
SMD Circulator 0.7 to 10GHz - UIYSC12A - UIY Inc.
Specs
Component Circulator
Package Size Φ12.7mm x 8mm
Frequency Range: 700 to 10000 MHz
View Details
Dual Junction Coaxial Isolator 140 to 300MHz - UIYCDI11256A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 112mm x 56mm x 15mm
View Details
Waveguide Isolator 40.5 to 43.5GHz - UIYWI2836A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 28.6mm x 36.7mm x 12.7mm
View Details