UIY Inc. Dual Junction Drop in Circulator 10 to 55MHz UIYDDC16080A

Description
10 to 55MHz – Dual Junction Drop in Circulator
Request a Quote
Description
10 to 55MHz – Dual Junction Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual junction drop-in circulators covering 10 to 55 MHz, designed for military, space, and commercial applications, are available in a TAB interface with a mechanical outline of 160.0 mm by 28.0 mm and a height of 20.0 mm, operating over temperature ranges from +10 to +60 °C with a VSWR up to 1.45 and power handling from 3.6 to 50 W forward and 24 to 50 W reverse depending on the frequency variant.

Datasheet Summary
Powered by GS/AI

Dual junction drop-in circulators covering 10 to 55 MHz, designed for military, space, and commercial applications, are available in a TAB interface with a mechanical outline of 160.0 mm by 28.0 mm and a height of 20.0 mm, operating over temperature ranges from +10 to +60 °C with a VSWR up to 1.45 and power handling from 3.6 to 50 W forward and 24 to 50 W reverse depending on the frequency variant.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Drop in Circulator 10 to 55MHz - UIYDDC16080A - UIY Inc.
Shenzhen, China
Dual Junction Drop in Circulator 10 to 55MHz
UIYDDC16080A
Dual Junction Drop in Circulator 10 to 55MHz UIYDDC16080A
10 to 55MHz – Dual Junction Drop in Circulator

10 to 55MHz – Dual Junction Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDDC16080A
Product Name Dual Junction Drop in Circulator 10 to 55MHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

High power Circulator Drop in type 1.0 to 3.8GHz - UIYDC4546A - UIY Inc.
Specs
Component Circulator
Package Size 45mm x 46mm x 26mm
Frequency Range: 1000 to 3100 MHz
View Details
Broadband Isolator drop in type 1.8 to 2.0GHz - UIYBDI2525C - UIY Inc.
Specs
Component Isolator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 1800 to 2000 MHz
View Details
Drop in Isolator 700 to 900MHz - UIYBDI3232A - UIY Inc.
Specs
Component Isolator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 900 MHz
View Details
Dual Junction Coaxial Isolator 45 to 270MHz - UIYCDI12075A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 120mm x 75mm x 28mm
View Details