UIY Inc. 4 Port Dual Junction Coaxial Circulator 10 to 55MHz UIYCDC16080A4P

Description
10 to 55MHz – 4 Port Dual Junction Coaxial Circulator
Request a Quote Datasheet
Description
10 to 55MHz – 4 Port Dual Junction Coaxial Circulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Port Dual Junction Coaxial Circulator 10 to 55MHz - UIYCDC16080A4P - UIY Inc.
Shenzhen, China
4 Port Dual Junction Coaxial Circulator 10 to 55MHz
UIYCDC16080A4P
4 Port Dual Junction Coaxial Circulator 10 to 55MHz UIYCDC16080A4P
10 to 55MHz – 4 Port Dual Junction Coaxial Circulator

10 to 55MHz – 4 Port Dual Junction Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCDC16080A4P
Product Name 4 Port Dual Junction Coaxial Circulator 10 to 55MHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator 3.9 to 5.9GHz - UIYMI1212A - UIY Inc.
Specs
Component Isolator
Package Size 12mm x 12mm x 4mm
Frequency Range: 3900 to 5900 MHz
View Details
Microstrip Isolator 8 to 12GHz - UIYBMI67B - UIY Inc.
Specs
Component Isolator
Package Size 6mm x 7mm x 3.5mm
Frequency Range: 8000 to 12000 MHz
View Details
Drop in Isolator 250 to 1300MHz - UIYDI4249A - UIY Inc.
Specs
Component Isolator
Package Size 42mm x 49mm x 13mm
Frequency Range: 250 to 1300 MHz
View Details
Dual Junction Coaxial Circulator 300 to 1300MHz - UIYCDC7038A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 70mm x 38mm x 15mm
View Details