UIY Inc. SMD Isolator 700 to 5000MHz UIYSI15A

Description
700 to 5000MHz – Surface Mount Isolator
Request a Quote Datasheet
Description
700 to 5000MHz – Surface Mount Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Isolator 700 to 5000MHz - UIYSI15A - UIY Inc.
Shenzhen, China
SMD Isolator 700 to 5000MHz
UIYSI15A
SMD Isolator 700 to 5000MHz UIYSI15A
700 to 5000MHz – Surface Mount Isolator

700 to 5000MHz – Surface Mount Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYSI15A
Product Name SMD Isolator 700 to 5000MHz
Component Isolator
Package Size Φ15.5mm x 7mm
Frequency Range: 700 to 5000 MHz
Isolation 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator 130 to 180MHz - UIYBCC6060C - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Broadband Isolator Coaxial 8 to 12GHz - UIYBCI1318A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details
500W high power Coaxial Circulator 2 to 4GHz - UIYBCC5972A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 59.4mm x 72mm x 50mm
View Details
Dual Junction Coaxial Isolator 3.5 to 7.0GHz - UIYCDI3928A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 39mm x 28mm x 15mm
View Details