UIY Inc. Drop in Circulator 88 to 108MHz UIYBDC6060B

Description
88 to 108MHz – Drop in Circulator
Request a Quote
Description
88 to 108MHz – Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Drop-in circulator for 88 to 108 MHz frequency range, designed for military, space, and commercial applications with a TAB connector, operating temperature range of -20 to +70 °C, insertion loss of 0.65 dB max, isolation of 20 dB min, VSWR of 1.25 max, and forward and reverse power handling of 100 W each. The package measures 60.0 mm by 28.0 mm by 40.0 mm with a height of 2.1 mm.

Datasheet Summary
Powered by GS/AI

Drop-in circulator for 88 to 108 MHz frequency range, designed for military, space, and commercial applications with a TAB connector, operating temperature range of -20 to +70 °C, insertion loss of 0.65 dB max, isolation of 20 dB min, VSWR of 1.25 max, and forward and reverse power handling of 100 W each. The package measures 60.0 mm by 28.0 mm by 40.0 mm with a height of 2.1 mm.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator 88 to 108MHz - UIYBDC6060B - UIY Inc.
Shenzhen, China
Drop in Circulator 88 to 108MHz
UIYBDC6060B
Drop in Circulator 88 to 108MHz UIYBDC6060B
88 to 108MHz – Drop in Circulator

88 to 108MHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBDC6060B
Product Name Drop in Circulator 88 to 108MHz
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 88 to 108 MHz
Isolation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 1.8 to 2.0GHz - UIYBDC2525C - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 1800 to 2000 MHz
View Details
SMD Isolator 2.4 to 6GHz - UIYSI10A - UIY Inc.
Specs
Component Isolator
Package Size Φ9.8mm x 7mm
Frequency Range: 2400 to 6000 MHz
View Details
Coaxial Circulator 300 to 475MHz - UIYBCC6060H - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Broadband Circulator Coaxial Dual Junction 8 to 12GHz - UIYBCC2618A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details