UIY Inc. Coaxial Isolator 600 to 900MHz UIYBCI6060G

Description
600 to 900MHz – Coaxial Isolator
Request a Quote
Description
600 to 900MHz – Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

600 to 900 MHz coaxial isolator with insertion loss up to 0.8 dB, isolation of at least 15 dB, VSWR up to 1.45, and power handling of 100 W forward and 30 W reverse. Available with N-F or SMA-F connectors and operating temperature ranges of -30 to +75 °C or 0 to +60 °C. Mechanical dimensions are 60.0 mm length, 50.0 mm width, and 26.0 mm height. Designed for military, space, and commercial applications with a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

600 to 900 MHz coaxial isolator with insertion loss up to 0.8 dB, isolation of at least 15 dB, VSWR up to 1.45, and power handling of 100 W forward and 30 W reverse. Available with N-F or SMA-F connectors and operating temperature ranges of -30 to +75 °C or 0 to +60 °C. Mechanical dimensions are 60.0 mm length, 50.0 mm width, and 26.0 mm height. Designed for military, space, and commercial applications with a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Isolator 600 to 900MHz - UIYBCI6060G - UIY Inc.
Shenzhen, China
Coaxial Isolator 600 to 900MHz
UIYBCI6060G
Coaxial Isolator 600 to 900MHz UIYBCI6060G
600 to 900MHz – Coaxial Isolator

600 to 900MHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI6060G
Product Name Coaxial Isolator 600 to 900MHz
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 26mm
Frequency Range: 600 to 900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial Dual Junction 8 to 12GHz - UIYBCI2618A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details
Drop in Circulator 200 to 3600MHz - UIYDC2525A - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 200 to 3600 MHz
View Details
Drop in Isolator 400 to 470MHz - UIYBDI3538B - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 38mm x 11mm
Frequency Range: 400 to 470 MHz
View Details
Microstrip Circulator 24 to 40GHz - UIYMC44A - UIY Inc.
Specs
Component Circulator
Package Size 4mm x 4mm x 3mm
Frequency Range: 24000 to 40000 MHz
View Details