UIY Inc. Drop in Circulator 0.6 to 5.0GHz UIYDC1919A

Description
0.6 to 5.0GHz – Drop in Circulator
Request a Quote
Description
0.6 to 5.0GHz – Drop in Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

0.6 to 5.0 GHz drag-in circulator with TAB connectors, operating from -40 to +85°C, featuring insertion loss between 0.25 dB and 0.6 dB, isolation from 16 dB to 25 dB, VSWR up to 1.4, and 100 W forward and reverse power handling. Dimensions are 19.0 mm x 14.5 mm with a 2.2 mm through-hole for ground.

Datasheet Summary
Powered by GS/AI

0.6 to 5.0 GHz drag-in circulator with TAB connectors, operating from -40 to +85°C, featuring insertion loss between 0.25 dB and 0.6 dB, isolation from 16 dB to 25 dB, VSWR up to 1.4, and 100 W forward and reverse power handling. Dimensions are 19.0 mm x 14.5 mm with a 2.2 mm through-hole for ground.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator 0.6 to 5.0GHz - UIYDC1919A - UIY Inc.
Shenzhen, China
Drop in Circulator 0.6 to 5.0GHz
UIYDC1919A
Drop in Circulator 0.6 to 5.0GHz UIYDC1919A
0.6 to 5.0GHz – Drop in Circulator

0.6 to 5.0GHz – Drop in Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDC1919A
Product Name Drop in Circulator 0.6 to 5.0GHz
Component Circulator
Package Size 19mm x 19mm x 8.6mm
Frequency Range: 600 to 5000 MHz
Isolation 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator 7 to 10GHz - UIYWC6060A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 60mm x 60mm x 48mm
View Details
Microstrip Isolator 6 to 18GHz - UIYBMI129A - UIY Inc.
Specs
Component Isolator
Package Size 12mm x 9.7mm x 6.0mm
Frequency Range: 8000 to 18000 MHz
View Details
Coaxial Circulator 950 to 1450MHz - UIYBCC4550A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 45mm x 50mm x 26mm
View Details
Dual Junction Coaxial Circulator 300 to 1300MHz - UIYCDC7038A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 70mm x 38mm x 15mm
View Details