UIY Inc. RF Isolator Drop in type 450 to 3000MHz UIYDI2027A

Description
450 to 3000MHz – Drop in Isolator
Request a Quote
Description
450 to 3000MHz – Drop in Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYDI2027A series consists of drop-in isolators covering 400 to 3000 MHz with insertion loss ranging from 0.25 dB to 0.7 dB, isolation from 16 dB to 25 dB, and VSWR as low as 1.15. All variants support 100 W forward and reverse power, operate from -40 °C to +85 °C, and feature a TAB connector. The physical dimensions are 20.0 mm length, 16.4 mm width, and 2.6 mm height, with a through-hole ground pad and two mounting holes of 2.7 mm diameter. The series includes dual or multi-junction designs for high isolation and is intended for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

The UIYDI2027A series consists of drop-in isolators covering 400 to 3000 MHz with insertion loss ranging from 0.25 dB to 0.7 dB, isolation from 16 dB to 25 dB, and VSWR as low as 1.15. All variants support 100 W forward and reverse power, operate from -40 °C to +85 °C, and feature a TAB connector. The physical dimensions are 20.0 mm length, 16.4 mm width, and 2.6 mm height, with a through-hole ground pad and two mounting holes of 2.7 mm diameter. The series includes dual or multi-junction designs for high isolation and is intended for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
RF Isolator Drop in type 450 to 3000MHz - UIYDI2027A - UIY Inc.
Shenzhen, China
RF Isolator Drop in type 450 to 3000MHz
UIYDI2027A
RF Isolator Drop in type 450 to 3000MHz UIYDI2027A
450 to 3000MHz – Drop in Isolator

450 to 3000MHz – Drop in Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYDI2027A
Product Name RF Isolator Drop in type 450 to 3000MHz
Component Isolator
Package Size 20mm x 27mm x 10.6mm
Frequency Range: 450 to 3000 MHz
Isolation 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator 600 to 800MHz - UIYBCI3538C - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details
Coaxial Broadband Isolator 0.8 to 2.0GHz - UIYBCI7272A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 72mm x 72mm x 27.4mm
View Details
Broadband Isolator Coaxial 1000 to 1300MHz - UIYBCI3434G - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Dual Junction Drop in Circulator 140 to 300MHz - UIYDDC11256A - UIY Inc.
Specs
Component Circulator
Package Size 112mm x 56mm x 15mm
Frequency Range: 140 to 300 MHz
View Details