UIY Inc. Microstrip Isolator 8 to 12GHz UIYBMI67B

Description
8 to 12GHz – Microstrip Isolator
Request a Quote
Description
8 to 12GHz – Microstrip Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

An 8 to 12 GHz microstrip isolator with an insertion loss of 0.6 dB max, isolation of 17 dB min, and a VSWR of 1.35 max, designed for military, space, and commercial applications. Operates over a temperature range of -55 to +85 °C, handles 10 W forward power and 3 W reverse power, and uses a microstrip connector. The package dimensions are 6.0 mm in length, 3.5 mm in width, and 0.7 mm in height, with a general tolerance of ±2%.

Datasheet Summary
Powered by GS/AI

An 8 to 12 GHz microstrip isolator with an insertion loss of 0.6 dB max, isolation of 17 dB min, and a VSWR of 1.35 max, designed for military, space, and commercial applications. Operates over a temperature range of -55 to +85 °C, handles 10 W forward power and 3 W reverse power, and uses a microstrip connector. The package dimensions are 6.0 mm in length, 3.5 mm in width, and 0.7 mm in height, with a general tolerance of ±2%.

Suppliers

Company
Product
Description
Supplier Links
Microstrip Isolator 8 to 12GHz - UIYBMI67B - UIY Inc.
Shenzhen, China
Microstrip Isolator 8 to 12GHz
UIYBMI67B
Microstrip Isolator 8 to 12GHz UIYBMI67B
8 to 12GHz – Microstrip Isolator

8 to 12GHz – Microstrip Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBMI67B
Product Name Microstrip Isolator 8 to 12GHz
Component Isolator
Package Size 6mm x 7mm x 3.5mm
Frequency Range: 8000 to 12000 MHz
Isolation 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator 1225 to 1875MHz - UIYBCI3434F - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Dual Junction Coaxial Circulator 700 to 3500MHz - UIYCDC6432A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 32mm x 18mm
View Details
Broadband Isolator Coaxial 8 to 12GHz - UIYBCI1318A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details
Coaxial Broadband Isolator 0.8 to 2.0GHz - UIYBCI7272A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 72mm x 72mm x 27.4mm
View Details