UIY Inc. Coaxial Broadband Isolator 380 to 460MHz UIYBCI3538A

Description
380 to 460MHz – Coaxial Isolator
Request a Quote
Description
380 to 460MHz – Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolator for 380 to 460MHz operation with insertion loss of 0.5dB max, isolation of 18dB min, VSWR of 1.3 max, and power handling of 300W forward and 30W reverse. Available with N-F or SMA-F connectors and operating temperature range of -30 to +70°C. Measures 35.0mm in length and 26.8mm in width with threaded mounting holes. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

Coaxial isolator for 380 to 460MHz operation with insertion loss of 0.5dB max, isolation of 18dB min, VSWR of 1.3 max, and power handling of 300W forward and 30W reverse. Available with N-F or SMA-F connectors and operating temperature range of -30 to +70°C. Measures 35.0mm in length and 26.8mm in width with threaded mounting holes. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Broadband Isolator 380 to 460MHz - UIYBCI3538A - UIY Inc.
Shenzhen, China
Coaxial Broadband Isolator 380 to 460MHz
UIYBCI3538A
Coaxial Broadband Isolator 380 to 460MHz UIYBCI3538A
380 to 460MHz – Coaxial Isolator

380 to 460MHz – Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBCI3538A
Product Name Coaxial Broadband Isolator 380 to 460MHz
Component Isolator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
Frequency Range: 380000 to 460000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 26.5 to 40GHz - UIYBDC1318D - UIY Inc.
Specs
Component Circulator
Package Size 13mm x 18mm x 12.7mm
Frequency Range: 26500 to 40000 MHz
View Details
Coaxial Broadband Isolator 88 to 108MHz - UIYBCI6060B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Dual Junction Microstrip Circulator Magnetic Shield 8 to 12GHz - UIYDMC109B - UIY Inc.
Specs
Component Circulator
Package Size 10.4mm x 9mm x 4mm
Frequency Range: 8000 to 12000 MHz
View Details
4 Port Dual Junction Drop in Circulator 7 to 20GHz - UIYDDC1716A4P - UIY Inc.
Specs
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 7000 to 20000 MHz
View Details