UIY Inc. 4 Port Dual Junction Coaxial Circulator 45 to 270MHz UIYCDC12060A4P

Description
45 to 270MHz – 4 Port Dual Junction Coaxial Circulator
Request a Quote
Description
45 to 270MHz – 4 Port Dual Junction Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

45 to 270 MHz 4-port dual junction coaxial circulator with SMA or N-type connectors, operating temperature range from -30 to +70 °C, insertion loss up to 1.6 dB, isolation minimum 36 dB, VSWR up to 1.3, and power handling of 100 W or 200 W depending on variant, housed in a case measuring 40.0 × 20.0 × 28.0 mm with a grounding base.

Datasheet Summary
Powered by GS/AI

45 to 270 MHz 4-port dual junction coaxial circulator with SMA or N-type connectors, operating temperature range from -30 to +70 °C, insertion loss up to 1.6 dB, isolation minimum 36 dB, VSWR up to 1.3, and power handling of 100 W or 200 W depending on variant, housed in a case measuring 40.0 × 20.0 × 28.0 mm with a grounding base.

Suppliers

Company
Product
Description
Supplier Links
4 Port Dual Junction Coaxial Circulator 45 to 270MHz - UIYCDC12060A4P - UIY Inc.
Shenzhen, China
4 Port Dual Junction Coaxial Circulator 45 to 270MHz
UIYCDC12060A4P
4 Port Dual Junction Coaxial Circulator 45 to 270MHz UIYCDC12060A4P
45 to 270MHz – 4 Port Dual Junction Coaxial Circulator

45 to 270MHz – 4 Port Dual Junction Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCDC12060A4P
Product Name 4 Port Dual Junction Coaxial Circulator 45 to 270MHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Circulator 8 to 18GHz - UIYMC66A - UIY Inc.
Specs
Component Circulator
Package Size 6mm x 6mm x 2.5mm
Frequency Range: 8000 to 18000 MHz
View Details
Drop in Circulator 70 to 130MHz - UIYDC100100A - UIY Inc.
Specs
Component Circulator
Package Size 100mm x 100mm x 40mm
Frequency Range: 70 to 130 MHz
View Details
Dual Junction Broadband Circulator drop in 8 to 12GHz - UIYBDC1716A - UIY Inc.
Specs
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 8000 to 12000 MHz
View Details
Dual Junction Microstrip Circulator Magnetic Shield 14 to 18GHz - UIYDMC87C - UIY Inc.
Specs
Component Circulator
Package Size 8mm x 7mm x 4mm
Frequency Range: 14000 to 18000 MHz
View Details